TE Connectivity RTE24110
- 收藏
- 对比
RTE24110
2460-RTE24110
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 420 mW Coil Power Rating DC, 28800 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Power PCB Relay RT2
--最小包装量--
RTE24110详情
TE Connectivity RTE24110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1393243-4
TE Internal Description
RTE24110
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
420
Coil Resistanceu2009(Ω)
28800
RTE24110拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。