TE Connectivity RY611048
- 收藏
- 对比
RY611048
2460-RY611048
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 245 mW Coil Power Rating DC, 9391 Ω Coil Resistance, SCHRACK Miniature Power PCB RYII
1最小包装量--
RY611048详情
TE Connectivity RY611048重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1393225-2
TE Internal Description
RY611048
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
245
Coil Resistanceu2009(Ω)
9391
RY611048拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。