TE Connectivity RY612006
- 收藏
- 对比
RY612006
2460-RY612006
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 222 mW Coil Power Rating DC, 162 Ω Coil Resistance, SCHRACK Miniature Power PCB RYII
1最小包装量--
RY612006详情
TE Connectivity RY612006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating DCu2009(mW)
222
Coil Power Rating Classu2009(mW)
200 – 300
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RY612006
TE Internal #
2-1393225-4
Coil Resistanceu2009(Ω)
162
RY612006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。