TE Connectivity RYA32005
- 收藏
- 对比
RYA32005
2460-RYA32005
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 223 mW Coil Power Rating DC, 112 Ω Coil Resistance, SCHRACK Miniature Power PCB RYII
1最小包装量--
RYA32005详情
TE Connectivity RYA32005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1393224-4
TE Internal Description
RYA32005
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
223
Coil Resistanceu2009(Ω)
112
RYA32005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。