TE Connectivity SCBRX012XXALXA
- 收藏
- 对比
SCBRX012XXALXA
2460-SCBRX012XXALXA
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 120 VAC Input, 120 VDC Input, 10A@120VAC A, On-Delay, .33 – 10 minutes Delay Time, Socket
1最小包装量--
SCBRX012XXALXA详情
TE Connectivity SCBRX012XXALXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437467-6
TE Internal Description
SCBRX012XXALXA=.33 TO 10 MIN.1
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
120
Time Delay Relay Input Voltageu2009(VDC)
120
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Mode of Operationu2009
On-Delay
SCBRX012XXALXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。