TE Connectivity SCCLA012XXAFXA
- 收藏
- 对比
SCCLA012XXAFXA
2460-SCCLA012XXAFXA
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 120 VAC Input, 120 VDC Input, 10A@120VAC A, On-Delay, 6 – 180 seconds Delay Time, Socket
1最小包装量--
SCCLA012XXAFXA详情
TE Connectivity SCCLA012XXAFXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mode of Operationu2009
On-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Time Delay Relay Input Voltageu2009(VDC)
120
TE Internal #
3-1437468-3
TE Internal Description
SCCLA012XXAFXA=6/180SEC01TIMER
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
120
SCCLA012XXAFXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。