TE Connectivity SCERX22FBA
- 收藏
- 对比
SCERX22FBA
2460-SCERX22FBA
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 48 VAC Input, 48 VDC Input, Timing Range (Off-Time) .5 – 15 seconds, 5A@120VAC A, Off-Delay, Socket
1最小包装量--
SCERX22FBA详情
TE Connectivity SCERX22FBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1437463-8
TE Internal Description
SCERX22FBA=SCERX22FBA
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
48
Time Delay Relay Input Voltageu2009(VDC)
48
Timing Range (Off-Time)u2009(seconds)
.5 – 15
Time Delay Relay Contact Current Ratingu2009(A)
5A@120VAC
SCERX22FBA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。