TE Connectivity SR249120D36NM
- 收藏
- 对比
SR249120D36NM
2460-SR249120D36NM
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Wi-Fi, N-Type Male, Cable Length 2.99 ft [.91 m], External, Sector
1最小包装量--
SR249120D36NM详情
TE Connectivity SR249120D36NM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
SR249120D36NM
TE Internal Description
Sectr,120Deg,36in,NM 2400-5900MHz,5dBi
Wireless Applicationu2009
Wi-Fi
Antenna Connector Typeu2009
N-Type Male
Cable Lengthu2009
.91u2009mu2009[u20092.99u2009ftu2009]
Antenna Styleu2009
External
Antenna Typeu2009
Sector
SR249120D36NM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。