注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥238.612681
10
¥225.106307
100
¥212.364434
500
¥200.343809
1000
¥189.003596
TE Connectivity SR4D4012
- 收藏
- 对比
SR4D4012
2460-SR4D4012
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 800 mW Coil Power Rating DC, 180 Ω Coil Resistance, 12 VDC Coil Voltage, SCHRACK SR4 D/M
--最小包装量--
¥
总价: ¥
SR4D4012详情
TE Connectivity SR4D4012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1415055-1
TE Internal Description
SR4D4012
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
800 – 1000
Coil Power Rating DCu2009(mW)
800
Coil Resistanceu2009(Ω)
180
SR4D4012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。