注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥173.274663
10
¥163.466666
100
¥154.21383
500
¥145.484752
1000
¥137.249759
TE Connectivity SR4M4036
- 收藏
- 对比
SR4M4036
2460-SR4M4036
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 800 mW Coil Power Rating DC, 1620 Ω Coil Resistance, 36 VDC Coil Voltage, SCHRACK SR4 D/M
--最小包装量--
¥
总价: ¥
SR4M4036详情
TE Connectivity SR4M4036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
1620
Coil Power Rating DCu2009(mW)
800
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Force-Guided
TE Internal Description
SR4M4036
TE Internal #
1-1415054-1
SR4M4036拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。