注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥141.658324
10
¥133.639931
100
¥126.075404
500
¥118.939064
1000
¥112.206661
TE Connectivity SR4M4085
- 收藏
- 对比
SR4M4085
2460-SR4M4085
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 800 mW Coil Power Rating DC, 9031 Ω Coil Resistance, 80 VDC Coil Voltage, SCHRACK SR4 D/M
--最小包装量--
¥
总价: ¥
SR4M4085详情
TE Connectivity SR4M4085重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
9031
Coil Power Rating DCu2009(mW)
800
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Force-Guided
TE Internal Description
SR4M4085
TE Internal #
5-1415054-1
SR4M4085拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。