TE Connectivity SR4M4110
- 收藏
- 对比
SR4M4110
2460-SR4M4110
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 800 mW Coil Power Rating DC, 15125 Ω Coil Resistance, 110 VDC Coil Voltage, SCHRACK SR4 D/M
--最小包装量--
SR4M4110详情
TE Connectivity SR4M4110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1415054-1
TE Internal Description
SR4M4110
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
800
Coil Resistanceu2009(Ω)
15125
SR4M4110拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。