TE Connectivity SR6B4085
- 收藏
- 对比
SR6B4085
2460-SR6B4085
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 1200 mW Coil Power Rating DC, 6021 Ω Coil Resistance, 85 VDC Coil Voltage, SCHRACK SR6 A/B/C/V
1最小包装量--
SR6B4085详情
TE Connectivity SR6B4085重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Relay Typeu2009
Force-Guided
Alias #
V23050-A1085-A542
TE Internal Description
SR6B4085 - V23050-A1085-A542
TE Internal #
1-1393260-2
Coil Voltage Ratingu2009(VDC)
85
Coil Resistanceu2009(Ω)
6021
Coil Power Rating DCu2009(mW)
1200
Coil Power Rating Classu2009(mW)
1000 – 1500
SR6B4085拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。