TE Connectivity SR6D4021
- 收藏
- 对比
SR6D4021
2460-SR6D4021
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 1200 mW Coil Power Rating DC, 368 Ω Coil Resistance, 21 VDC Coil Voltage, 2 Form A (NO) 2 Form B (NC), SCHRACK SR6 D/M
1最小包装量--
SR6D4021详情
TE Connectivity SR6D4021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Voltage Ratingu2009(VDC)
21
Coil Resistanceu2009(Ω)
368
Coil Power Rating DCu2009(mW)
1200
Coil Power Rating Classu2009(mW)
1000 – 1500
Power Relay Typeu2009
Force-Guided
TE Internal Description
SR6D4021
TE Internal #
8-1415353-1
SR6D4021拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。