TE Connectivity SR6D4024
- 收藏
- 对比
SR6D4024
2460-SR6D4024
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 1200 mW Coil Power Rating DC, 480 Ω Coil Resistance, 24 VDC Coil Voltage, 2 Form A (NO) 2 Form B (NC), SCHRACK SR6 D/M
1最小包装量--
SR6D4024详情
TE Connectivity SR6D4024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1415027-1
TE Internal Description
SR6D4024
Power Relay Typeu2009
Force-Guided
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Power Rating DCu2009(mW)
1200
Coil Resistanceu2009(Ω)
480
Coil Voltage Ratingu2009(VDC)
24
SR6D4024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。