注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥128.087728
10
¥120.837478
100
¥113.997619
500
¥107.544924
1000
¥101.457482
TE Connectivity SR6D4110
- 收藏
- 对比
SR6D4110
2460-SR6D4110
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 1200 mW Coil Power Rating DC, 10080 Ω Coil Resistance, 110 VDC Coil Voltage, SCHRACK SR6 D/M
--最小包装量--
¥
总价: ¥
SR6D4110详情
TE Connectivity SR6D4110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Voltage Ratingu2009(VDC)
110
Coil Resistanceu2009(Ω)
10080
Coil Power Rating DCu2009(mW)
1200
Coil Power Rating Classu2009(mW)
1000 – 1500
Power Relay Typeu2009
Force-Guided
TE Internal Description
SR6D4110
TE Internal #
1415062-1
SR6D4110拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。