TE Connectivity SR6ZA036
- 收藏
- 对比
SR6ZA036
2460-SR6ZA036
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 1200 mW Coil Power Rating DC, 1080 Ω Coil Resistance, Coil Suppression Diode, SCHRACK SR6 Z
1最小包装量--
SR6ZA036详情
TE Connectivity SR6ZA036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1415042-1
TE Internal Description
SR6ZA036
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Power Rating DCu2009(mW)
1200
Coil Resistanceu2009(Ω)
1080
SR6ZA036拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。