TE Connectivity SR6ZB024
- 收藏
- 对比
SR6ZB024
2460-SR6ZB024
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 1200 mW Coil Power Rating DC, 480 Ω Coil Resistance, Coil Suppression Diode, SCHRACK SR6 Z
1最小包装量--
SR6ZB024详情
TE Connectivity SR6ZB024重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1415033-1
TE Internal Description
SR6ZB024
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Resistanceu2009(Ω)
480
Coil Power Rating DCu2009(mW)
1200
SR6ZB024拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。