TE Connectivity SR-7629
- 收藏
- 对比
SR-7629
2460-SR-7629
继电器
--
大陆
立即发货

Half-Size Relays, 4 Form C, 4PDT, 4 C/O, 12 VDC Input, 2 A, 12 VDC Coil Voltage, 100 Ω Coil Resistance, 1440 mW Coil Power (DC), CII SR
1最小包装量--
SR-7629详情
TE Connectivity SR-7629重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1617563-3
TE Internal Description
SR-7629=M39016/40-029
Mil-Spec
M39016/40-029
Half-Size Relay Contact Arrangementu2009
4 Form C, 4PDT, 4 C/O
Half-Size Relay Coil Resistanceu2009(Ω)
100
Half-Size Relay Coil Voltage Ratingu2009(VDC)
12
Half-Size Relay Contact Current Ratingu2009(A)
2
Half-Size Relay Input Voltageu2009(VDC)
12
SR-7629拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。