TE Connectivity T77S1D10-24
- 收藏
- 对比
T77S1D10-24
2460-T77S1D10-24
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 450 mW Coil Power Rating DC, 1280 Ω Coil Resistance, UL Coil Insulation Class F, 24 VDC Coil Voltage
1最小包装量--
T77S1D10-24详情
TE Connectivity T77S1D10-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1393194-0
TE Internal Description
T77S1D10-24
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
450
Coil Resistanceu2009(Ω)
1280
T77S1D10-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。