TE Connectivity T77S1D3-12
- 收藏
- 对比
T77S1D3-12
2460-T77S1D3-12
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 200 mW Coil Power Rating DC, 720 Ω Coil Resistance, UL Coil Insulation Class F / Sensitive Version
1最小包装量--
T77S1D3-12详情
TE Connectivity T77S1D3-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
720
Coil Power Rating DCu2009(mW)
200
Coil Power Rating Classu2009(mW)
150 – 200
Coil Magnetic Systemu2009
Monostable, DC
TE Internal #
1-1393194-5
TE Internal Description
T77S1D3-12
Alias #
T77-S1D-312
Power Relay Typeu2009
Standard
T77S1D3-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。