TE Connectivity T77V1D10-24
- 收藏
- 对比
T77V1D10-24
2460-T77V1D10-24
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 450 mW Coil Power Rating DC, 1280 Ω Coil Resistance, UL Coil Insulation Class F, 24 VDC Coil Voltage
--最小包装量--
T77V1D10-24详情
TE Connectivity T77V1D10-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Relay Typeu2009
Standard
TE Internal Description
T77V1D10-24
TE Internal #
2-1393194-1
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
450
Coil Resistanceu2009(Ω)
1280
T77V1D10-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。