TE Connectivity T81H5D312-24
- 收藏
- 对比
T81H5D312-24
2460-T81H5D312-24
继电器
--
大陆
立即发货

Signal Relays, 24 VDC Contact Voltage, 120 VAC Contact Voltage, 200 mW Coil Power (DC), Printed Circuit Board / Screw Mount, Potter & Brumfield T81
1最小包装量--
T81H5D312-24详情
TE Connectivity T81H5D312-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion Loss (HF Parameter)u2009
-.02dB @ 100MHz, -.27dB @ 900MHz
Isolation (HF Parameter)u2009
-20.7dB @ 900MHz, -39dB @ 100MHz
TE Internal #
5-1393779-9
TE Internal Description
T81H5D312-24
Contact Voltage Ratingu2009(VAC)
120
Contact Voltage Ratingu2009(VDC)
24
Signal Relay Coil Power Rating (DC)u2009(mW)
200
T81H5D312-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。