TE Connectivity T92P11D22-24
- 收藏
- 对比
T92P11D22-24
2460-T92P11D22-24
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 1700 mW Coil Power Rating DC, 350 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T92
1最小包装量--
T92P11D22-24详情
TE Connectivity T92P11D22-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Special Featuresu2009
UL线圈绝缘等级F
Coil Resistanceu2009(Ω)
350
Coil Power Rating DCu2009(mW)
1700
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
T92-P11D22 24
TE Internal Description
T92P11D22-24
TE Internal #
5-1393211-4
T92P11D22-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。