TE Connectivity T92S11A22-120
- 收藏
- 对比
T92S11A22-120
2460-T92S11A22-120
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, AC, 4000 mW Coil Power Rating DC, 950 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T92
1最小包装量--
T92S11A22-120详情
TE Connectivity T92S11A22-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1393211-4
TE Internal Description
T92S11A22-120
Coil Special Featuresu2009
UL线圈绝缘等级F
Coil Resistanceu2009(Ω)
950
Coil Power Rating DCu2009(mW)
4000
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Standard
T92S11A22-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。