TE Connectivity T9AS1L22-24
- 收藏
- 对比
T9AS1L22-24
2460-T9AS1L22-24
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 900 mW Coil Power Rating DC, 660 Ω Coil Resistance, UL Coil Insulation Class F, Potter & Brumfield T9A
1最小包装量--
T9AS1L22-24详情
TE Connectivity T9AS1L22-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1419104-8
TE Internal Description
T9AS1L22-24
Alias #
T9A-S1L22-24
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating DCu2009(mW)
900
Coil Resistanceu2009(Ω)
660
Coil Special Featuresu2009
UL线圈绝缘等级F
T9AS1L22-24拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。