TE Connectivity TD228-2003P
- 收藏
- 对比
TD228-2003P
2460-TD228-2003P
继电器
--
大陆
立即发货

Time Delay Relays, Fixed, 28 VDC Input, 10 A, Delay on Operate, 200 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD228-2003P详情
TE Connectivity TD228-2003P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
200 seconds
Mode of Operationu2009
操作延迟
Time Delay Relay Contact Current Ratingu2009(A)
10
Time Delay Relay Input Voltageu2009(VDC)
28
Type of Controlu2009
固定式
Mil-Spec
M83726/28-2003P
TE Internal Description
TD228-2003P=TDFO 200 SECM83726/28-2003P
TE Internal #
1617813-7
TD228-2003P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。