TE Connectivity TD228-2802S
- 收藏
- 对比
TD228-2802S
2460-TD228-2802S
继电器
--
大陆
立即发货

Time Delay Relays, Fixed, 28 VDC Input, 10A@28VDC A / 115VAC A, Delay on Operate, 28 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD228-2802S详情
TE Connectivity TD228-2802S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
28 seconds
Mode of Operationu2009
操作延迟
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Time Delay Relay Input Voltageu2009(VDC)
28
Type of Controlu2009
固定式
TE Internal #
3-1617814-4
TE Internal Description
TD228-2802S=TDFO 28 SEC M83726/28-2802S
TD228-2802S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。