TE Connectivity TD228-9002P
- 收藏
- 对比
TD228-9002P
2460-TD228-9002P
继电器
--
大陆
立即发货

Time Delay Relays, Fixed, 28 VDC Input, 10A@28VDC A / 115VAC A, Delay on Operate, 90 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD228-9002P详情
TE Connectivity TD228-9002P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1617820-3
TE Internal Description
TD228-9002P=M83726/28-9002P TIME DELAY
Type of Controlu2009
固定式
Time Delay Relay Input Voltageu2009(VDC)
28
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Mode of Operationu2009
操作延迟
Delay Timeu2009
90 seconds
TD228-9002P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。