TE Connectivity TD229-1001S
- 收藏
- 对比
TD229-1001S
2460-TD229-1001S
继电器
--
大陆
立即发货

Time Delay Relays, Fixed, 28 VDC Input, 10A@28VDC A / 115VAC A, Delay on Release, 1 second Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD229-1001S详情
TE Connectivity TD229-1001S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
1 second
Mode of Operationu2009
延迟发布
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Time Delay Relay Input Voltageu2009(VDC)
28
Type of Controlu2009
固定式
TE Internal Description
TD229-1001S=TDFR 1 SEC M83726/29-1001S
TE Internal #
1617814-9
TD229-1001S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。