TE Connectivity TD229-4002P
- 收藏
- 对比
TD229-4002P
2460-TD229-4002P
继电器
--
大陆
立即发货

Time Delay Relays, Fixed, 28 VDC Input, 10A@28VDC A / 115VAC A, Delay on Release, 40 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD229-4002P详情
TE Connectivity TD229-4002P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
40 seconds
Mode of Operationu2009
延迟发布
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Time Delay Relay Input Voltageu2009(VDC)
28
Type of Controlu2009
固定式
TE Internal Description
TD229-4002P=TDFR 40 SEC M83726/29-4002P
TE Internal #
5-1617815-3
Cable Types
UL 11028
连接器类型
1POS Terminal
颜色
Black
TD229-4002P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。