TE Connectivity TD230-1000P
- 收藏
- 对比
TD230-1000P
2460-TD230-1000P
继电器
--
大陆
立即发货

Time Delay Relays, Adjustable, 28 VDC Input, 10A@28VDC A / 115VAC A, Delay on Operate, .1 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD230-1000P详情
TE Connectivity TD230-1000P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
.1 seconds
Mode of Operationu2009
操作延迟
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Time Delay Relay Input Voltageu2009(VDC)
28
Type of Controlu2009
可调式
Mil-Spec
M83726/30-1000P
TE Internal Description
TD230-1000P=TDAO 0.1 SEC M83726/30-1000P
TE Internal #
6-1617825-5
TD230-1000P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。