TE Connectivity TD230-4001P
- 收藏
- 对比
TD230-4001P
2460-TD230-4001P
继电器
--
大陆
立即发货

Time Delay Relays, Adjustable, 28 VDC Input, 115VAC A / 10A@28VDC A, Delay on Operate, 4 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD230-4001P详情
TE Connectivity TD230-4001P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1617814-1
TE Internal Description
TD230-4001P=TDAO .4-4SEC M83726/30-4001P
Mil-Spec
M83726/30-4001P
Type of Controlu2009
可调式
Time Delay Relay Input Voltageu2009(VDC)
28
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Mode of Operationu2009
操作延迟
Delay Timeu2009
4 seconds
TD230-4001P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。