TE Connectivity TD231-3001P
- 收藏
- 对比
TD231-3001P
2460-TD231-3001P
继电器
--
大陆
立即发货

Time Delay Relays, Adjustable, 28 VDC Input, 115VAC A / 10A@28VDC A, Delay on Release, 3 seconds Delay Time, Raised Vertical Flange Mount
1最小包装量--
TD231-3001P详情
TE Connectivity TD231-3001P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Time Delay Relay Input Voltageu2009(VDC)
28
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Mode of Operationu2009
延迟发布
Delay Timeu2009
3 seconds
Type of Controlu2009
可调式
TE Internal Description
TD231-3001P=TD .3-3 SEC M83726/31-3001P
TE Internal #
3-1617817-1
Interface Standards
USB
Category
Sensor and Transducer Tools
类型
评估套件
以太网
无
[医]GPIO
无
TD231-3001P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。