TE Connectivity TD231C-1002TY
- 收藏
- 对比
TD231C-1002TY
2460-TD231C-1002TY
继电器
--
大陆
立即发货

Time Delay Relays, Adjustable, 28 VDC Input, 115VAC A / 10A@28VDC A, Delay on Release, 10 seconds Delay Time, Raised Vertical Flange Mount
--最小包装量--
TD231C-1002TY详情
TE Connectivity TD231C-1002TY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1617814-9
TE Internal Description
TD231C-1002TY=TDAR 1-10 SEC
Type of Controlu2009
可调式
Time Delay Relay Input Voltageu2009(VDC)
28
Time Delay Relay Contact Current Ratingu2009(A)
10A@28VDC, 115VAC
Mode of Operationu2009
延迟发布
Delay Timeu2009
10 seconds
TD231C-1002TY拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。