TE Connectivity TR14I3I
- 收藏
- 对比
TR14I3I
2460-TR14I3I
继电器
--
大陆
立即发货

Time Delay Relays, Internal Potentiometer, 120 VAC Input, 10A@120VAC A, Delay on Energization, 2 – 60 minutes Delay Time, Socket
1最小包装量--
TR14I3I详情
TE Connectivity TR14I3I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1423393-5
TE Internal Description
TR14I3I=RLY,TMG,ON,120VAC,60MIN
Type of Controlu2009
内部电位器
Time Delay Relay Input Voltageu2009(VAC)
120
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
Mode of Operationu2009
Delay on Energization
Delay Timeu2009
2 – 60 minutes
TR14I3I拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。