TE Connectivity V23026B1103B201
- 收藏
- 对比
V23026B1103B201
2460-V23026B1103B201
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 2 Coils, 150 mW Coil Power Rating DC, 1500 Ω Coil Resistance, 15 VDC Coil Voltage, Axicom P1 Signal Relay
1最小包装量--
V23026B1103B201详情
TE Connectivity V23026B1103B201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1393775-1
TE Internal Description
V23026B1103B201
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 2 Coils
Coil Power Rating DCu2009(mW)
150
Coil Resistanceu2009(Ω)
1500
Coil Voltage Ratingu2009(VDC)
15
V23026B1103B201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。