TE Connectivity V23026C1057B201
- 收藏
- 对比
V23026C1057B201
2460-V23026C1057B201
继电器
--
大陆
立即发货

Signal Relays, 125 VDC Contact Voltage, 150 VAC Contact Voltage, 38 mW Coil Power (DC), Printed Circuit Board, PCB-THT, Axicom P1 Signal Relay
1最小包装量--
V23026C1057B201详情
TE Connectivity V23026C1057B201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion Loss (HF Parameter)u2009
-.12dB @ 100MHz, -1.9dB @ 900MHz
Isolation (HF Parameter)u2009
-18dB @ 900MHz, -30dB @ 100MHz
Signal Relay Coil Power Rating (DC)u2009(mW)
38
Contact Voltage Ratingu2009(VDC)
125
Contact Voltage Ratingu2009(VAC)
150
TE Internal Description
V23026C1057B201
TE Internal #
2-1393774-7
V23026C1057B201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。