TE Connectivity V23026F1052B201
- 收藏
- 对比
V23026F1052B201
2460-V23026F1052B201
继电器
--
大陆
立即发货

Signal Relays, 125 VDC Contact Voltage, 150 VAC Contact Voltage, 144 mW Coil Power (DC), Printed Circuit Board, Axicom P1 Signal Relay
1最小包装量--
V23026F1052B201详情
TE Connectivity V23026F1052B201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insertion Loss (HF Parameter)u2009
-.12dB @ 100MHz, -1.9dB @ 900MHz
Isolation (HF Parameter)u2009
-18dB @ 900MHz, -30dB @ 100MHz
Signal Relay Coil Power Rating (DC)u2009(mW)
144
TE Internal #
4-1393774-3
TE Internal Description
V23026F1052B201 *X020
Contact Voltage Ratingu2009(VAC)
150
Contact Voltage Ratingu2009(VDC)
125
V23026F1052B201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。