TE Connectivity V23030A2021A104
- 收藏
- 对比
V23030A2021A104
2460-V23030A2021A104
继电器
--
大陆
立即发货

Signal Relays, 250 VDC Contact Voltage, 250 VAC Contact Voltage, 789 mW Coil Power (DC), Screw Mount / Printed Circuit Board, Axicom Card Relay SN
1最小包装量--
V23030A2021A104详情
TE Connectivity V23030A2021A104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1393801-0
TE Internal Description
V23030A2021A104
Contact Voltage Ratingu2009(VAC)
250
Contact Voltage Ratingu2009(VDC)
250
Signal Relay Coil Power Rating (DC)u2009(mW)
789
Signal Relay Mounting Typeu2009
Printed Circuit Board, Screw Mount
Signal Relay Terminal Typeu2009
PCB-THT
V23030A2021A104拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。