TE Connectivity V23030C1014A106
- 收藏
- 对比
V23030C1014A106
2460-V23030C1014A106
继电器
--
大陆
立即发货

Signal Relays, 250 VDC Contact Voltage, 250 VAC Contact Voltage, 878 mW Coil Power (DC), Printed Circuit Board, PCB-THT, Axicom Card Relay SN
1最小包装量--
V23030C1014A106详情
TE Connectivity V23030C1014A106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-1393801-1
TE Internal Description
V23030C1014A106
Contact Voltage Ratingu2009(VAC)
250
Contact Voltage Ratingu2009(VDC)
250
Signal Relay Coil Power Rating (DC)u2009(mW)
878
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Terminal Typeu2009
PCB-THT
V23030C1014A106拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。