TE Connectivity V23030C2017A106
- 收藏
- 对比
V23030C2017A106
2460-V23030C2017A106
继电器
--
大陆
立即发货

Signal Relays, 250 VDC Contact Voltage, 250 VAC Contact Voltage, 778 mW Coil Power (DC), Printed Circuit Board / Screw Mount, Axicom Card Relay SN
1最小包装量--
V23030C2017A106详情
TE Connectivity V23030C2017A106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
PCB-THT, Solder
Signal Relay Mounting Typeu2009
Printed Circuit Board, Screw Mount
Signal Relay Coil Power Rating (DC)u2009(mW)
778
Contact Voltage Ratingu2009(VDC)
250
Contact Voltage Ratingu2009(VAC)
250
TE Internal Description
V23030C2017A106
TE Internal #
7-1393801-1
V23030C2017A106拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。