TE Connectivity V23030C2021A106
- 收藏
- 对比
V23030C2021A106
2460-V23030C2021A106
继电器
--
大陆
立即发货

Signal Relays, 250 VDC Contact Voltage, 250 VAC Contact Voltage, 789 mW Coil Power (DC), Printed Circuit Board / Socket, Axicom Card Relay SN
--最小包装量--
V23030C2021A106详情
TE Connectivity V23030C2021A106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Voltage Ratingu2009(VDC)
250
Signal Relay Coil Power Rating (DC)u2009(mW)
789
Signal Relay Mounting Typeu2009
Printed Circuit Board, Socket
Signal Relay Terminal Typeu2009
PCB-THT, Solder
TE Internal #
7-1393801-3
TE Internal Description
V23030C2021A106
Contact Voltage Ratingu2009(VAC)
250
V23030C2021A106拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。