TE Connectivity V23030H1017A104
- 收藏
- 对比
V23030H1017A104
2460-V23030H1017A104
继电器
--
大陆
立即发货

Signal Relays, 250 VDC Contact Voltage, 250 VAC Contact Voltage, 778 mW Coil Power (DC), Printed Circuit Board, PCB-THT, Axicom Card Relay SN
1最小包装量--
V23030H1017A104详情
TE Connectivity V23030H1017A104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Coil Power Rating (DC)u2009(mW)
778
Contact Voltage Ratingu2009(VDC)
250
Contact Voltage Ratingu2009(VAC)
250
TE Internal #
1393802-4
TE Internal Description
V23030H1017A104
V23030H1017A104拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。