TE Connectivity V23047A1006A501
- 收藏
- 对比
V23047A1006A501
2460-V23047A1006A501
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 706 mW Coil Power Rating DC, 51 Ω Coil Resistance, 6 VDC Coil Voltage, 2 Form C (CO), SCHRACK SR2M
1最小包装量--
V23047A1006A501详情
TE Connectivity V23047A1006A501重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1415011-1
TE Internal Description
V23047-A1006-A501
Alias #
V23047-A1006-A501
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
706
Coil Resistanceu2009(Ω)
51
V23047A1006A501拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。