TE Connectivity V23047A1024A511
- 收藏
- 对比
V23047A1024A511
2460-V23047A1024A511
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 700 mW Coil Power Rating DC, 823 Ω Coil Resistance, 24 VDC Coil Voltage, SCHRACK SR2M
1最小包装量--
V23047A1024A511详情
TE Connectivity V23047A1024A511重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
823
Coil Power Rating DCu2009(mW)
700
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Force-Guided
Alias #
AMPS-1-1393258-7
TE Internal Description
V23047-A1024-A511
TE Internal #
1-1393258-7
V23047A1024A511拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。