TE Connectivity V23047A1036A511
- 收藏
- 对比
V23047A1036A511
2460-V23047A1036A511
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 700 mW Coil Power Rating DC, 1851 Ω Coil Resistance, 36 VDC Coil Voltage, SCHRACK SR2M
1最小包装量--
V23047A1036A511详情
TE Connectivity V23047A1036A511重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1415011-1
TE Internal Description
V23047-A1036-A511
Alias #
V23047-A1036-A511
Power Relay Typeu2009
Force-Guided
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
700
Coil Resistanceu2009(Ω)
1851
V23047A1036A511拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。