TE Connectivity V23050A1005A533
- 收藏
- 对比
V23050A1005A533
2460-V23050A1005A533
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 1200 mW Coil Power Rating DC, 21 Ω Coil Resistance, 5 VDC Coil Voltage, 3 Form A (NO) 3 Form B (NC), SCHRACK SR6 A/B/C/V
1最小包装量--
V23050A1005A533详情
TE Connectivity V23050A1005A533重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-1415017-1
TE Internal Description
SR6A4005 - V23050-A1005-A533
Alias #
V23050-A1005-A533
Power Relay Typeu2009
Force-Guided
Coil Power Rating Classu2009(mW)
1000 – 1500
Coil Power Rating DCu2009(mW)
1200
Coil Resistanceu2009(Ω)
21
Coil Voltage Ratingu2009(VDC)
5
V23050A1005A533拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。