TE Connectivity V23050A1018A542
- 收藏
- 对比
V23050A1018A542
2460-V23050A1018A542
继电器
--
大陆
立即发货

Power Relays, Force-Guided, 1200 mW Coil Power Rating DC, 270 Ω Coil Resistance, 18 VDC Coil Voltage, SCHRACK SR6 A/B/C/V
--最小包装量--
V23050A1018A542详情
TE Connectivity V23050A1018A542重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Voltage Ratingu2009(VDC)
18
Coil Resistanceu2009(Ω)
270
Coil Power Rating DCu2009(mW)
1200
Coil Power Rating Classu2009(mW)
1000 – 1500
Power Relay Typeu2009
Force-Guided
Alias #
V23050-A1018-A542
TE Internal Description
SR6B4018 - V23050-A1018-A542
TE Internal #
1393260-5
V23050A1018A542拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。