TE Connectivity V23054D1004F104
- 收藏
- 对比
V23054D1004F104
2460-V23054D1004F104
继电器
--
大陆
立即发货

Signal Relays, 260 VDC Contact Voltage, 250 VAC Contact Voltage, 1000 mW Coil Power (DC), Screw Mount / Socket, PCB-THT, Axicom Cradle Relay S
1最小包装量--
V23054D1004F104详情
TE Connectivity V23054D1004F104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Mounting Typeu2009
Screw Mount, Socket
Signal Relay Coil Power Rating (DC)u2009(mW)
1000
Contact Voltage Ratingu2009(VDC)
260
Contact Voltage Ratingu2009(VAC)
250
TE Internal Description
V23054D1004F104
TE Internal #
8-1393812-7
V23054D1004F104拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。